Status: | Active |
---|---|
Series: | MAX14690 |
RoHS: | Unknown |
Extend System Use Time Between Battery Charging Dual Ultra-Low-IQ 200mA Buck Regulators Output Programmable from 0.8V to 1.8V and 1.5V to 3.3V 0.9µA (typ) Quiescent Current Automatic Burst or Forced-PWM Modes Three Ultra-Low-IQ 100mA LDOs Output Programmable from 0.8V to 3.6V 0.6µA (typ) Quiescent Current 2.7V to 5.5V Input with Dedicated Pin |
Dual Ultra-Low-IQ 200mA Buck Regulators Output Programmable from 0.8V to 1.8V and 1.5V to 3.3V 0.9µA (typ) Quiescent Current Automatic Burst or Forced-PWM Modes |
Output Programmable from 0.8V to 1.8V and 1.5V to 3.3V |
0.9µA (typ) Quiescent Current |
Automatic Burst or Forced-PWM Modes |
Three Ultra-Low-IQ 100mA LDOs Output Programmable from 0.8V to 3.6V 0.6µA (typ) Quiescent Current 2.7V to 5.5V Input with Dedicated Pin |
Output Programmable from 0.8V to 3.6V |
0.6µA (typ) Quiescent Current |
2.7V to 5.5V Input with Dedicated Pin |
Easy-to-Implement Li+ Battery Charging Smart Power Selector 28V/-5.5V Tolerant Input Thermistor Monitor |
Smart Power Selector |
28V/-5.5V Tolerant Input |
Thermistor Monitor |
Minimize Solution Footprint Through High Integration Provides Five Regulated Voltage Rails Switch Mode Option on Each LDO |
Provides Five Regulated Voltage Rails |
Switch Mode Option on Each LDO |
Optimize System Control Monitors Pushbutton for Ultra-Low Power Mode Power-On Reset Delay and Voltage Sequencing On-Chip Voltage Monitor Multiplexer |
Monitors Pushbutton for Ultra-Low Power Mode |
Power-On Reset Delay and Voltage Sequencing |
On-Chip Voltage Monitor Multiplexer |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 28 |
# Step-Down Outputs | 2 |
# LDO Outputs | 2 |
Battery Charger Features | Battery ChargerCharge TimerInput Current LimitSmart Pwr. SelectorThermal Die RegulationThermistor Input |
VOUT (V) (min) | 0.8 |
VOUT (V) (max) | 3.6 |
Package/Pins | WLP/36 |
BudgetaryPrice (See Notes) | 2.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion Battery Charger |
Silicon Core Number | MAX14690 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX14690 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evkit for Wearable Charge-Mana | Analog Devices |
Eval Board, Li-Ion Battery Charger | Newark Electronics |
EVAL BOARD, LI-ION BATTERY CHARGER | element14 |
Where can I find additional details, specifications and documents for a MAX14690EVKIT# ?
Additional datasheets, footprints and schematics for MAX14690EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14690EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14690EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14690EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14690EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14690EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14690EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14690EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14690EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14690EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14690EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.