Status: | Active |
---|---|
Series: | MAX14661 |
RoHS: | Unknown |
Prices starting from US$4.56
Beyond-the-Rails Technology Reduces Cost and Complexity Switch ± 5.5V Signals from a +1.6V Single Supply Wide +1.6V to +5.5V Supply Range Low 5.5Ω RON (typ) Across the Supply Range |
Switch ± 5.5V Signals from a +1.6V Single Supply |
Wide +1.6V to +5.5V Supply Range |
Low 5.5Ω RON (typ) Across the Supply Range |
Flexible Multiplexing Enables Design Reuse 16:2 Matrix Switch Multiplexer Connects Any Input Pin To Either Common Pin In Any Combination Each Switch is Independently Controlled via I2C or SPI Programmable Shadow Registers Allow Simultaneous Updating |
16:2 Matrix Switch Multiplexer Connects Any Input Pin To Either Common Pin In Any Combination |
Each Switch is Independently Controlled via I2C or SPI |
Programmable Shadow Registers Allow Simultaneous Updating |
Low Distortion Switching Improves System Performance Total Harmonic Distortion + Noise 0.005% (typ) RON Flatness 2.5mΩ (typ) Across Complete Signal Range |
Total Harmonic Distortion + Noise 0.005% (typ) |
RON Flatness 2.5mΩ (typ) Across Complete Signal Range |
Integrated Protection for System Reliability ±10kV HBM ESD Protection on all AB_ and COM_Pins, Even When Powered Down |
±10kV HBM ESD Protection on all AB_ and COM_Pins, Even When Powered Down |
Protocol | I2C |
---|---|
Configuration | 16-to-2Crosspoint |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -5.5 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 11 |
RON (Ω) (max) | 8 |
RFLAT(ON) (Ω) (typ) | 0.025 |
Package/Pins | TQFN-CU/28 |
BudgetaryPrice (See Notes) | 4.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 12ohm |
Supply Voltage Range | 1.6V to 5.5V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+/-5.5V Beyond-the-Rails 16:2 | Analog Devices |
Analogue Mux/Demux, 16:2, -40 To 85Deg C | Newark Electronics |
ANALOGUE MUX, 16:2, TQFN-28 | element14 |
ANALOGUE MUX, 16: 2, TQFN-28 | Farnell |
+/-5.5V Beyond-the-Rails Multiplexor | RS |
Where can I find additional details, specifications and documents for a MAX14661ETI+ ?
Additional datasheets, footprints and schematics for MAX14661ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX14661ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14661ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14661ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14661ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14661ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14661ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX14661ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14661ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX14661ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX14661ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.