Status: | Active |
---|---|
Series: | MAX1464 |
RoHS: | Unknown |
Programmable Amplification, Calibration, Linearization, and Temperature Compensation |
Two Differential or Four Single-Ended ADC Input Channels |
Accommodates Sensor Output Sensitivities from 1mV/V to 1V/V |
Two DAC/PWM Output Signal Channels |
Supports 4-20mA Current Loop Applications |
4kB of FLASH Memory for Code and Coefficients |
128 Bytes of FLASH Memory for User Information |
Integrated Temperature Sensing |
Flexible Dual Op-Amp Block |
Programmable Sensor Input Gain and Offset |
Programmable Sensor Sampling Rate and Resolution |
No External Trim Components Required |
Sensing Element | PRTRTDStrain GaugeThermocouple |
---|---|
PGA Gain | 0.99 to 244 (17 gains) |
Calibration Method | Programmable 16-BIT CPU with on-board EEPROM |
Accuracy (%FSO) (max) | 0.25 |
Output Type | AnalogDigitalPWM |
ICC (mA) (typ) | 1.5 |
Interface | SPI |
Microcontroller/CPU | CPU (16-bit, 4 MHz) |
DACs/ADCs | 16-bit ADC16-bit DAC |
VSUPPLY (V) | 4.5 to 5.5 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 9.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Low-Noise Multichan | Analog Devices |
PROCESEUR DE SIGNAL MULTIVOIES SSOP-28 | Farnell |
Multichannel Signal Processor, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1464AAI+ ?
Additional datasheets, footprints and schematics for MAX1464AAI+ are listed on our Part Details page. You can also find images and similar parts to MAX1464AAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1464AAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1464AAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1464AAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1464AAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1464AAI+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX1464AAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1464AAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1464AAI+ ?
You can fill out our help required form which you can use to request a quote for MAX1464AAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.