Status: | Active |
---|---|
Series: | MAX14630 |
RoHS: | Unknown |
Optimized for Charging Adapters Flexible Device and Adapter Connection Order Convenient CB Pin Controls the Charging Mode |
Flexible Device and Adapter Connection Order |
Convenient CB Pin Controls the Charging Mode |
Faster Charging Apple 2A Charging Capability in Autodetection Mode Samsung Galaxy Tablet 2A Charging Capability (MAX14630) |
Apple 2A Charging Capability in Autodetection Mode |
Samsung Galaxy Tablet 2A Charging Capability (MAX14630) |
Improved Charger Interoperability Meets New USB BC Revision 1.2 Specification Backward Compatible with Previous USB BC Revisions Meets China YD/T1591-2009 Charging Specification |
Meets New USB BC Revision 1.2 Specification |
Backward Compatible with Previous USB BC Revisions |
Meets China YD/T1591-2009 Charging Specification |
Greater User Flexibility CB Pin Controls Charger Mode |
CB Pin Controls Charger Mode |
Save Board Space 2.9mm x 1.6mm, 5-Pin TSOT Package |
2.9mm x 1.6mm, 5-Pin TSOT Package |
Charging Modes | Auto Detection with Apple 2ASamsung Galaxy Tablet 2A |
---|---|
Supported Charging Configurations | Apple 2.1AChina YD/T 1591-2009Samsung Galaxy Tablet 2AUSB Dedicated Charger |
Supported USB Battery Charging Specification | 1.2 |
CDP Emulation | No |
Remote Wake-Up Support | No |
Package/Pins | TSOT/5 |
BudgetaryPrice (See Notes) | 1.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | - |
---|---|
Input Voltage | 5V |
Battery Charge Voltage | - |
Charge Current Max | 2A |
Battery IC Case Style | TSOT |
No. of Pins | 5Pins |
No. of Series Cells | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Usb Host Adaptor, 5V, Tsot-5 | Newark Electronics |
USB HOST ADAPTOR, 5V, TSOT-5 | element14 |
Where can I find additional details, specifications and documents for a MAX14630EZK+T ?
Additional datasheets, footprints and schematics for MAX14630EZK+T are listed on our Part Details page. You can also find images and similar parts to MAX14630EZK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14630EZK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14630EZK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14630EZK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14630EZK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14630EZK+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14630EZK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14630EZK+T often in real-time on the comparison pages.
What if I can't find stock of MAX14630EZK+T ?
You can fill out our help required form which you can use to request a quote for MAX14630EZK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.