MAX14626ETT+T

Semiconductors - ICs

> Special Function

>

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX14626ETT+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX14626ETT+T
Series Information for MAX14626ETT+T - Maxim Integrated

Description

CURRENT LOOP PROTECTOR TDFN-6
The MAX14626 current loop protector features a current- limit switch to prevent damage to the sensor devices due to faulty current loop conditions. The current-limit switch features a 25I (typ) on-resistance and operates from a +2.3V to +36V input voltage range. The accurate current limit is set to 30mA, making the part ideal for protecting the sensor reading devices. The MAX14626 handles an overcurrent event in a con- tinuous current-limit mode. Additional safety features include thermal shutdown to prevent overheating and reverse-input blocking to protect from being reverse con- nected into the sensor. The device is available in a tiny 6-pin (3mm x 3mm), TDFN exposed pad package and is specified over the -40NC to +85NC extended temperature range.

Specifications

IC Function:
Current Loop Protector
Supply Voltage Min:
2.3V
Supply Voltage Max:
40V
IC Package Type:
TDFN
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Circuit Protection Misc High Voltage Reverse Input Capable Current Loop Protector

Avnet America product

Avnet Europe

Circuit Protection Misc High Voltage Reverse Input Capable Current Loop Protector

Avnet Europe product

Avnet Asia

Circuit Protection Misc High Voltage Reverse Input Capable Current Loop Protector

Avnet Asia product

Future Electronics

MAX14626 Series 40 V 20 mA Surface Mount Current Loop Protector - TDFN-6EP