MAX14611ETD+T

Semiconductors - ICs

> Logic

> Level Shifters

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX14611ETD+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX14611ETD+T
Series Information for MAX14611ETD+T - Maxim Integrated

Description

LEVEL TRANSLATOR BIDIR 4-CH TDFN-14
The MAX14611 is a quad bidirectional logic-level transla- tor that provides the level shifting necessary to allow data transfer in a multivoltage system. Externally applied volt- ages, VCC and VL, set the logic levels on either side of the device. A low-voltage logic signal present on the VL side of the device appears as a high-voltage logic signal on the VCC side of the device, and vice-versa. The device is ideal for I2C bus as well as MDIO bus appli- cations where open-drain operation is often required. The device features a three-state output mode (TS). Drive TS high to connect the pullup to the powered I/O port. This allows for continuous, undisrupted I2C operation on the powered side of the device while the level translation function is off. The MAX14611 is a pin-to-pin compatible upgrade to the MAX3378E in the TDFN package. The MAX14611 features enhanced high-electrostatic- discharge (ESD) protection on all I/OVCC_ ports up to ±6kV HBM. The device operates over the -40NC to +85NC extended temperature range and is available in 3mm x 3mm, 14-pin TDFN and 4.9mm x 5.1mm, 14-pin TSSOP packages.

Specifications

No. of Inputs:
4
Output Current:
-
Propagation Delay:
40ns
No. of Pins:
14Pins
Logic Case Style:
TDFN
Supply Voltage Min:
1.65V
Supply Voltage Max:
5.5V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Logic Type:
Bidirectional Level Translator
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Logic Level Translator 14-Pin TDFN EP T/R

Avnet America product

Avnet Europe

Logic Level Translator 14-Pin TDFN EP T/R

Avnet Europe product

Avnet Asia

Logic Level Translator 14-Pin TDFN EP T/R

Avnet Asia product

Future Electronics

Quad Bidirectional Low-Voltage Logic-Level Translator