Status: | Active |
---|---|
Series: | MAX14595 |
RoHS: | Unknown |
Meets Industry Standards I²C Requirements for Standard, Fast, and High* Speeds MDIO Open Drain Above 4MHz* |
I²C Requirements for Standard, Fast, and High* Speeds |
MDIO Open Drain Above 4MHz* |
Allows Greater Design Flexibility Down to 0.9V Operation on VL Side Supports Above 8MHz Push-Pull Operation |
Down to 0.9V Operation on VL Side |
Supports Above 8MHz Push-Pull Operation |
Ultra-Low Power Consumption 7µA (typ) VCC Supply Current 3µA (typ) VL Supply Current |
7µA (typ) VCC Supply Current |
3µA (typ) VL Supply Current |
Provides High Level of Integration Pullup Resistor Enabled with One Side Power Supply when TS-bar Is High 12kΩ (max) Internal Pullup Low Transmission Gate RON: 17Ω (max) |
Pullup Resistor Enabled with One Side Power Supply when TS-bar Is High |
12kΩ (max) Internal Pullup |
Low Transmission Gate RON: 17Ω (max) |
Saves Space 8-Bump, 0.4mm Pitch, 0.8mm x 1.6mm WLP Package 8-Pin, 2mm x 2mm TDFN Package |
8-Bump, 0.4mm Pitch, 0.8mm x 1.6mm WLP Package |
8-Pin, 2mm x 2mm TDFN Package |
# Level Transl. | 2 |
---|---|
Data Rate (Mbps) (max) | 16 |
VL (V) | 0.9 to 5.5 |
VCC (V) | 1.65 to 5.5 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 15 |
IL (µA) (max) | 6 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 7.6ns |
No. of Pins | 8Pins |
Logic Case Style | TDFN |
Supply Voltage Min | 900mV |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Level Translator, 2I/P, Tdfn-8 | Newark Electronics |
LOGIC LEVEL TRANSLATOR, 2-CH, TDFN-8 | element14 |
High-Speed, Open-Drain Capable | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14595ETA+T ?
Additional datasheets, footprints and schematics for MAX14595ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX14595ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14595ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14595ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14595ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14595ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14595ETA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX14595ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14595ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX14595ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX14595ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.