Options for Price Comparison
Distributor Statistics for MAX14578EVKIT#
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MAX14578EVKIT#
Details for MAX14578EVKIT# by Maxim Integrated
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits
EVAL BOARD USB BATTERY CHARGER DETECTOR

MAX14578EVKIT# by Maxim Integrated

EVAL BOARD USB BATTERY CHARGER DETECTOR
Part Information
RoHS Compliant
Specifications
Kit Application Type:
Power Management - Battery
Application Sub Type:
USB Battery Charger Detector
Silicon Core Number:
MAX14578
Silicon Manufacturer:
Maxim Integrated Products
Kit Contents:
Eval Board MAX14578
Product Range:
-
SVHC:
No SVHC (15-Jan-2018)
Alternate Descriptions
EVAL BOARD, USB BATTERY CHARGER DETECTOR; Kit Application Type:Power Management - Battery; Application Sub Type:USB Battery Charger Detector; Silicon Core Number:MAX14578; Silicon Manufacturer:Maxim Integrated Products RoHS Compliant: Yes Newark Electronics
Evaluation Kit Provides A Proven Design To Evaluate The MAX14578 USB Battery Charger Detector In A 12-Bump Wafer-Level Package Avnet America