Status: | Active |
---|---|
Series: | MAX14578E |
RoHS: | Unknown |
Compliant to USB Battery Charging Revision 1.1 |
Data Contact Detection for Foolproof Connector Insertion Detection |
Charging Downstream Detection |
Apple/Sony Charger Detection |
Dedicated Charger Detection |
China YD/T1591-Compliant Charger Detection |
Internal Switches Isolate the USB Transceiver During the Charger Detection Process |
VBUS Connection Capable of 28V |
Device Status Change Interrupt |
Low Supply Current |
High ESD Protection on CD+ and CD- ±15kV Human Body Model ±8kV IEC 61000-4-2 Contact Discharge |
±15kV Human Body Model |
±8kV IEC 61000-4-2 Contact Discharge |
Protocol | USB |
---|---|
Configuration | 2 x SPST |
VSUPPLY (Single) (V) (min) | 2.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | -1.76 |
VSIGNAL (V) (max) | 3.25 |
Dynamic Range (max) (V) (max) | 5 |
Supported USB Battery Charging Specification | 1.1 |
VBUS Tolerance (V) | 28 |
ESD Protection | ±8kV IEC 61000-4-2 Contact Discharge |
RON (Ω) (max) | 6 |
RFLAT(ON) (Ω) (typ) | 0.06 |
Bandwidth (MHz) | 1000 |
IL(OFF) (nA) (max) | 360 |
CON (pF) | 4.5 |
COFF (pF) | 2 |
Package/Pins | TQFN/16WLP/12 |
BudgetaryPrice (See Notes) | 1.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | USB Battery Charger Detector |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
USB Bettery Charger Detectors | Analog Devices |
USB BATTERY CHARGER DETECTOR, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14578EETE+ ?
Additional datasheets, footprints and schematics for MAX14578EETE+ are listed on our Part Details page. You can also find images and similar parts to MAX14578EETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14578EETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14578EETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14578EETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14578EETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14578EETE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX14578EETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14578EETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14578EETE+ ?
You can fill out our help required form which you can use to request a quote for MAX14578EETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.