Status: | Active |
---|---|
Series: | MAX14575C |
RoHS: | Unknown |
Integrated Protection Reduces Board Space and Makes Systems More Robust ±10% Overload Current Limit (500mA to 2.5A) Reverse-Current Protection 1µA (max) Shutdown Reverse Current Short-Circuit Protection Thermal Shutdown Protection |
±10% Overload Current Limit (500mA to 2.5A) |
Reverse-Current Protection |
1µA (max) Shutdown Reverse Current |
Short-Circuit Protection |
Thermal Shutdown Protection |
Low Power Dissipation Reduces Heat and/or Battery Consumption 130µA (typ) Low Supply Current 32mΩ (typ) Low RON |
130µA (typ) Low Supply Current |
32mΩ (typ) Low RON |
Flexible Part Can Easily Be Reused In Multiple Projects Adjustable Current Limit (250mA to 2500mA) +2.3V to +5.5V Supply Voltage Range |
Adjustable Current Limit (250mA to 2500mA) |
+2.3V to +5.5V Supply Voltage Range |
Current Limit (mA) (min) | 250 |
---|---|
Current Limit (mA) (max) | 2500 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 10 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.25 |
RON (Ω) (typ) | 0.032 |
VSUPPLY (V) (min) | 2.3 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2.5A |
On State Resistance | 0.032ohm |
Distribution Switch Case Style | TDFN |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
250mA to 2.5A Adjustable Curre | Analog Devices |
Power Load Switch, High Side, Tdfn-8 | Newark Electronics |
POWER LOAD SWITCH, HIGH SIDE, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX14575CETA+T ?
Additional datasheets, footprints and schematics for MAX14575CETA+T are listed on our Part Details page. You can also find images and similar parts to MAX14575CETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14575CETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14575CETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14575CETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14575CETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14575CETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX14575CETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14575CETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX14575CETA+T ?
You can fill out our help required form which you can use to request a quote for MAX14575CETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.