Status: | Active |
---|---|
Series: | MAX1452 |
RoHS: | Unknown |
Single-Chip, Integrated Analog Signal Path Reduces Design Time and Saves Space in a Complete Precision Sensor Solution Provides Amplification, Calibration, and Temperature Compensation Fully Analog Signal Path Accommodates Sensor Output Sensitivities from 4mV/V to 60mV/V Single-Pin Digital Programming No External Trim Components Required 16-Bit Offset and Span Calibration Resolution Supports Both Current and Voltage Bridge Excitation Fast 150µs Step Response On-Chip Uncommitted Op Amp |
Provides Amplification, Calibration, and Temperature Compensation |
Fully Analog Signal Path |
Accommodates Sensor Output Sensitivities from 4mV/V to 60mV/V |
Single-Pin Digital Programming |
No External Trim Components Required |
16-Bit Offset and Span Calibration Resolution |
Supports Both Current and Voltage Bridge Excitation |
Fast 150µs Step Response |
On-Chip Uncommitted Op Amp |
On-Chip Lookup Table Supports Multipoint Calibration Temperature Correction Improving System Performance |
Secure-Lock™ Prevents Data Corruption |
Low 2mA Current Consumption Simplifies Power-Supply Design in 4–20mA Applications |
Sensing Element | PRTResistive BridgeStrain Gauge |
---|---|
PGA Gain | 39 to 234 (16 gains) |
Calibration Method | Internal DACs updated from internal EEPROM |
Accuracy (%FSO) (max) | 0.1 |
Output Type | Analog |
ICC (mA) (typ) | 2 |
IBRIDGE (mA) | 0.5 to 2.0 |
DACs/ADCs | 16-bit DAC |
VSUPPLY (V) | 4.5 to 5.5 |
Package/Pins | SSOP/16TQFN/24 |
BudgetaryPrice (See Notes) | 11.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 2MHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Signal Conditioner, 2Mhz, 5.5V, Ssop-16 | Newark Electronics |
SIGNAL CONDITIONER, 2MHZ, 5.5V, SSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1452AAE+ ?
Additional datasheets, footprints and schematics for MAX1452AAE+ are listed on our Part Details page. You can also find images and similar parts to MAX1452AAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1452AAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1452AAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1452AAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1452AAE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1452AAE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1452AAE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1452AAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1452AAE+ ?
You can fill out our help required form which you can use to request a quote for MAX1452AAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.