Status: | Active |
---|---|
Series: | MAX14527 |
RoHS: | Unknown |
Input Voltage Protection Up to +28V |
Preset Internal ±2.5% Accurate OVLO Thresholds 5.75V (MAX14527) 6.76V (MAX14528) |
5.75V (MAX14527) |
6.76V (MAX14528) |
Adjustable Overvoltage Protection Trip Level |
Integrated 100mΩ (typ) n-Channel MOSFET Switch |
Soft-Start to Minimize In-Rush Current |
Automatic Overvoltage Protection Trip-Level Selection |
Internal 15ms Startup Delay |
Thermal Shutdown Protection |
8-Pin TDFN (2mm x 2mm) Package |
-40°C to +85°C Operating Temperature Range |
# Channels | 1 |
---|---|
VIN (V) (min) | 2.2 |
VIN (V) (max) | 28 |
Over Voltage Trip Level (V) | 5.75 |
VGATE (V) | 5.75 |
tGATE (On) (ms) | 0.7 |
tGATE (Off) (µs) | 1.3 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage Protector |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 28V |
IC Package Type | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Overvoltage Protect | Analog Devices |
OVER VOLTAGE PROTECTOR, TDFN-8 | element14 |
Overvoltage Protector, 28V, Tdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14527ETA+T ?
Additional datasheets, footprints and schematics for MAX14527ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX14527ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14527ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14527ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14527ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14527ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14527ETA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX14527ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14527ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX14527ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX14527ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.