Status: | Active |
---|---|
Series: | MAX14521E |
RoHS: | Unknown |
Integration Reduces Required Board Space Integrated ±15kV ESD Protection Low Number of Needed Discrete Components 4mm x 4mm, 24-Pin TQFN Package |
Integrated ±15kV ESD Protection |
Low Number of Needed Discrete Components |
4mm x 4mm, 24-Pin TQFN Package |
Enhances Lamp Performance 300VP-P Maximum Output for Highest Brightness ±3% EL Output Frequency Accuracy for Truest EL Panel Color Individually Adjustable Output Brightness Ramping Rate and Individual Dimming Control Audio Input for Dynamic Lighting Effects I²C Interface for Control of Brightness, EL Frequency, Boost Frequency, Shape |
300VP-P Maximum Output for Highest Brightness |
±3% EL Output Frequency Accuracy for Truest EL Panel Color |
Individually Adjustable Output Brightness Ramping Rate and Individual Dimming Control |
Audio Input for Dynamic Lighting Effects |
I²C Interface for Control of Brightness, EL Frequency, Boost Frequency, Shape |
Eases System Integration Sinusoidal Output for Low Audible Noise High-Frequency Spread-Spectrum Oscillator Reduces EMI/EFI Generation |
Sinusoidal Output for Low Audible Noise |
High-Frequency Spread-Spectrum Oscillator Reduces EMI/EFI Generation |
Ideal for Battery-Powered Devices 100nA Shutdown Current 2.7V to 5.5V Input Voltage Range |
100nA Shutdown Current |
2.7V to 5.5V Input Voltage Range |
Topology | Inductor Based |
---|---|
# EL Lamps (max) | 4 |
VIN (V) (min) | 2.7 |
VPP (V) (nom) | 300 |
ESD Protect. (±kV) | 15 |
Dimming Control | I2C Serial |
Soft Start | Yes |
Package/Pins | TQFN HYBRID/24 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.8 |
Status: | Unknown |
---|---|
Series: | MAX14521 Series |
RoHS: | Unknown |
Ballast Controller Type | Quad EL Lamp Driver |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX14521 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Driver Case Style | TQFN |
Interface Type | I2C |
No. of Segments | 4 |
Quad, High-Voltage EL Lamp Dri | Analog Devices |
El Lamp Driver, Quad, 4Seg, Tqfn-24 | Newark Electronics |
EL LAMP DRIVER, QUAD, 4SEG, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX14521EETG+ ?
Additional datasheets, footprints and schematics for MAX14521EETG+ are listed on our Part Details page. You can also find images and similar parts to MAX14521EETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14521EETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14521EETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14521EETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14521EETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14521EETG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14521EETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14521EETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX14521EETG+ ?
You can fill out our help required form which you can use to request a quote for MAX14521EETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.