Status: | Active |
---|---|
Series: | MAX144 |
RoHS: | Unknown |
Single-Supply Operation (+2.7V to +5.25V) |
Two Single-Ended Channels (MAX144) One Pseudo-Differential Channel (MAX145) |
Low Power 0.9mA (108ksps, +3V Supply) 100µA (10ksps, +3V Supply) 10µA (1ksps, +3V Supply) 0.2µA (Power-Down Mode) |
0.9mA (108ksps, +3V Supply) |
100µA (10ksps, +3V Supply) |
10µA (1ksps, +3V Supply) |
0.2µA (Power-Down Mode) |
Internal Track/Hold |
108ksps Sampling Rate |
SPI/QSPI/MICROWIRE-Compatible 3-Wire Serial Interface |
Space-Saving 8-Pin µMAX Package |
Pin-Compatible 10-Bit Versions Available |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 108 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 5.25 |
INL (±LSB) | 1 |
Package/Pins | PDIP/8UMAX/8 |
BudgetaryPrice (See Notes) | 8.23 |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 108kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+2.7V, Low-Power, 2-Channel, 1 | Analog Devices |
ADC, 2-CH, SAR, 12BIT, 108KSPS, UMAX-8 | Farnell |
Adc, 2-Ch, Sar, 12Bit, 108Ksps, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX144AEUA+ ?
Additional datasheets, footprints and schematics for MAX144AEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX144AEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX144AEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX144AEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX144AEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX144AEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX144AEUA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX144AEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX144AEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX144AEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX144AEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.