Single 3.3V Operation |
Excellent Dynamic Performance 58.5dB SNR at fIN = 20MHz 72dBc SFDR at fIN = 20MHz |
58.5dB SNR at fIN = 20MHz |
72dBc SFDR at fIN = 20MHz |
Low Power 62mA (Normal Operation) 5µA (Shutdown Mode) |
62mA (Normal Operation) |
5µA (Shutdown Mode) |
Fully Differential Analog Input |
Wide 2VP-P Differential Input Voltage Range |
400MHz -3dB Input Bandwidth |
On-Chip 2.048V Precision Bandgap Reference |
CMOS-Compatible Three-State Outputs |
32-Pin TQFP Package |
Evaluation Kit Available (MAX1448 EV Kit) |
Resolution (bits) | 10 |
---|---|
# Input Channels | 1 |
Sample Rate (Msps) (max) | 105 |
Data Bus Interface | µP/10 |
AC Specs (MHz) (@ fIN) | 20 |
SFDR (dBc) (min) | 72 |
ENOB (bits) (min) | 9.3 |
SINAD (dB) | 59 |
SNR (dB) | 58.5 |
THD (dB) | -70 |
DNL (±LSB) | 0.5 |
INL (±LSB) | 0.75 |
Package/Pins | TQFP/32 |
BudgetaryPrice (See Notes) | 28.01 |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 105MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 10Bit, Pipelined, 105Ksps, 85Deg C | Newark Electronics |
ADC, 10BIT, PIPELINED, 105KSPS, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX1449EHJ+ ?
Additional datasheets, footprints and schematics for MAX1449EHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX1449EHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1449EHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1449EHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1449EHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1449EHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1449EHJ+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1449EHJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1449EHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX1449EHJ+ ?
You can fill out our help required form which you can use to request a quote for MAX1449EHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.