Status: | Active |
---|---|
Series: | MAX1446 |
RoHS: | Unknown |
Single 3.0V Operation |
Excellent Dynamic Performance 59.5dB SNR at fIN = 20MHz 73dB SFDR at fIN = 20MHz |
59.5dB SNR at fIN = 20MHz |
73dB SFDR at fIN = 20MHz |
Low Power: 30mA (Normal Operation) 5µA (Shutdown Mode) |
30mA (Normal Operation) |
5µA (Shutdown Mode) |
Fully Differential Analog Input |
Wide 2VP-P Differential Input Voltage Range |
400MHz -3dB Input Bandwidth |
On-Chip 2.048V Precision Bandgap Reference |
CMOS-Compatible Three-State Outputs |
32-Pin TQFP Package |
Evaluation Kit Available (MAX1448 EV Kit) |
Resolution (bits) | 10 |
---|---|
# Input Channels | 1 |
Sample Rate (Msps) (max) | 60 |
Data Bus Interface | µP/10 |
AC Specs (MHz) (@ fIN) | 20 |
SFDR (dBc) (min) | 73 |
ENOB (bits) (min) | 9.5 |
SINAD (dB) | 59 |
SNR (dB) | 59.5 |
THD (dB) | -70 |
DNL (±LSB) | 0.4 |
INL (±LSB) | 0.6 |
Package/Pins | TQFP/32 |
BudgetaryPrice (See Notes) | 12.02 |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 60MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
A/D / D/A Features | A/D |
Base Number | 1446 |
IC Case Style | TQFP |
Linearity Error ADC / DAC + | 0.6LSB |
Linearity Error ADC / DAC - | 0.6LSB |
No. of Bits | 10bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 30mA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 1.7V to 3.6V |
Termination Type | Surface Mount Device |
10-Bit, 60Msps, 3.0V, Low-Powe | Analog Devices |
ADC Single Pipelined 60Msps 10-bit Parallel 32-Pin TQFP | Avnet Asia |
Ic, 10 Bit Adc, 3V, 60Msps, 32Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1446EHJ+ ?
Additional datasheets, footprints and schematics for MAX1446EHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX1446EHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1446EHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1446EHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1446EHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1446EHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1446EHJ+ have stock available?
Authorised distributors including Analog Devices, element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MAX1446EHJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1446EHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX1446EHJ+ ?
You can fill out our help required form which you can use to request a quote for MAX1446EHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.