Status: | Active |
---|---|
Series: | MAX1415 |
RoHS: | Unknown |
Improve Measurement Quality with Excellent DC Accuracy 16-Bit Sigma-Delta ADC with Two Fully-Differential Input Channels 0.0015% INL (max) with No Missing Codes |
16-Bit Sigma-Delta ADC with Two Fully-Differential Input Channels |
0.0015% INL (max) with No Missing Codes |
Minimize Power Consumption with Low-Power Dissipation 1.2mW (max) 3V supply 2μA (typ) Power-Down Current |
1.2mW (max) 3V supply |
2μA (typ) Power-Down Current |
Lower System Cost with Integrated Functionality PGA with 1 to 128 Programmable Gain Optional Input Buffers > 98dB 50Hz/60Hz Rejection |
PGA with 1 to 128 Programmable Gain |
Optional Input Buffers |
> 98dB 50Hz/60Hz Rejection |
Increase System Accuracy with Built-in Self Calibration On-Demand Offset and Gain Self-Calibration and System Calibration User-Programmable Offset and Gain Registers |
On-Demand Offset and Gain Self-Calibration and System Calibration |
User-Programmable Offset and Gain Registers |
Flexible Single Supply Options 2.7V to 3.6V (MAX1415) 4.75V to 5.25V (MAX1416) |
2.7V to 3.6V (MAX1415) |
4.75V to 5.25V (MAX1416) |
Pin Compatible Upgrades for MX7705/AD7705 |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 2 |
Conv. Rate (ksps) (max) | 0.5 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Diff. Only |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 1.75 |
Unipolar VIN (V) (max) | 1.225 |
Bipolar VIN (±V) (max) | 1.225 |
INL (±LSB) | 0.98304 |
Package/Pins | PDIP/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 5.16 |
Status: | Unknown |
---|---|
Series: | Dual 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 2-CH, SIGMA-DELTA, 16BIT, TSSOP-16 | element14 |
Adc, 2-Ch, Sigma-Delta, 16Bit, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1415EUE+ ?
Additional datasheets, footprints and schematics for MAX1415EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX1415EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1415EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1415EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1415EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1415EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1415EUE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1415EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1415EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1415EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX1415EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.