MAX1406CPE+ by Analog Devices

±15kV ESD-Protected, EMC Compliant, 230kbps, 3 Tx/3 Rx RS-232 IC


The MAX1406 is an RS-232 IC designed to meet the stringent electrostatic discharge (ESD) requirements of the European community. All transmitter outputs and receiver inputs are protected to ±15kV using IEC 1000-4-2 Air-Gap Discharge, ±8kV using IEC 1000-4-2 Contact Discharge, and ±15kV using the Human Body Model. The MAX1406 has three RS-232 transmitters and three RS-232 receivers, and is optimized for operation in printer, modem, and telecom applications. It is guaranteed to run at data rates up to 230kbps, providing compatibility with popular software for communicating with personal computers. Power-supply current is less than 500µA for IDD and ISS, and less than 1mA for ICC. The MAX1406 is pin and functionally compatible with the industry-standard MC145406, so existing designs can instantly become Electromagnetic Compatibility (EMC) compliant. The MAX1406 is available in DIP and SO packages, and in a tiny SSOP that reduces board space.

Where to Buy

Prices starting from US$1.81

Distributor Stock
Logo for RS
RS
from US$4.52
40
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.81
159
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.14
4
in stock
Buy Now
Logo for element14
element14
from US$3.52
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.40
4
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.30
2
in stock
Buy Now

Features

Enhanced ESD Protection: ±15kV Human Body Model ±8kV IEC 1000-4-2, Contact Discharge ±15kV IEC 1000-4-2, Air-Gap Discharge
±15kV Human Body Model
±8kV IEC 1000-4-2, Contact Discharge
±15kV IEC 1000-4-2, Air-Gap Discharge
Latchup Free During an ESD Event
16-Pin SSOP or SO Packages
Guaranteed 230kbps Data Rate
Flow-Through Pinout
Pin Compatible with MC145406

Specifications

# Rx 3
# Tx 3
VSUPPLY (Dual) (±V) (Dual) 12
Data Rate (kbps) (min) 230
ICC (mA) (typ) 0.23
Internal Charge Pump No
External Caps 0
ESD Protect. (±kV) 15
Package/Pins PDIP/16SOIC (W)/16SSOP/16
BudgetaryPrice (See Notes) 1.95


MAX1406CPE+ Semiconductors - ICs by Analog Devices

RS232 TXRX 230KBPS 5.5V DIP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Transceiver
IC Interface Type RS232
No. of Drivers 3Drivers
No. of Receivers 3Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style DIP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX1406
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MAX1406CPE+, Line Transceivers | RS
Rs232 Txrx, 230Kbps, 5.5V, Dip-16 | Newark Electronics
RS232 TXRX, 230KBPS, 5.5V, DIP-16 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1406CPE+ ?

Additional datasheets, footprints and schematics for MAX1406CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX1406CPE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1406CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1406CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1406CPE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1406CPE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1406CPE+ have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1406CPE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1406CPE+ often in real-time on the comparison pages.

What if I can't find stock of MAX1406CPE+ ?

You can fill out our help required form which you can use to request a quote for MAX1406CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay