Status: | Active |
---|---|
Series: | MAX1402 |
RoHS: | Unknown |
18-Bit Resolution, Sigma-Delta ADC |
16-Bit Accuracy with No Missing Codes to 480sps |
Low Quiescent Current 250µA (operating mode) 2µA (power-down mode) |
250µA (operating mode) |
2µA (power-down mode) |
Matched On-Board Current Sources (200µA) for Sensor Excitation |
3 Fully Differential or 5 Pseudo-Differential Signal Input Channels |
2 Additional, Fully Differential Calibration Channels/Auxiliary Input Channels |
Programmable Gain and Offset |
Fully Differential Reference Inputs |
Converts Continuously or On Command |
Automatic Channel Scanning and Continuous Data Output Mode |
Operates with +5V Analog Supply and +3V or +5V Digital Supply |
3-Wire Serial Interface—SPI™/QSPI™ Compatible |
28-Pin SSOP Package |
Resolution (bits) (ADC) | 18 |
---|---|
# Input Channels | 5 |
Conv. Rate (ksps) (max) | 4.8 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Diff. Only |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 2.5 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 2.5 |
INL (±LSB) | 3.93216 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 13.52 |
Status: | Unknown |
---|---|
Series: | 5 Channel 8-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 480SPS |
Input Channel Type | Differential Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5 Channel 8-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MAX1402EAI+, General Purpose ADCs | RS |
ADC, 5-CH, SIGMA-DELTA, 18BIT, SSOP-28 | Farnell |
Adc, 5-Ch, Sigma-Delta, 18Bit, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1402EAI+ ?
Additional datasheets, footprints and schematics for MAX1402EAI+ are listed on our Part Details page. You can also find images and similar parts to MAX1402EAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1402EAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1402EAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1402EAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1402EAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1402EAI+ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1402EAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1402EAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1402EAI+ ?
You can fill out our help required form which you can use to request a quote for MAX1402EAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.