Status: | Active |
---|---|
Series: | MAX1362 |
RoHS: | Unknown |
Monitor Mode Programmable Lower/Upper Trip Threshold Alarm-Status Register Records Fault Events SMBus Alert Response Programmable Sampling Intervals |
Programmable Lower/Upper Trip Threshold |
Alarm-Status Register Records Fault Events |
SMBus Alert Response |
Programmable Sampling Intervals |
10-Bit I²C-Compatible ADC ±1 LSB INL, ±1 LSB DNL |
±1 LSB INL, ±1 LSB DNL |
4-Channel Single-Ended or 2-Channel Fully Differential Inputs |
Software Programmable Bipolar/Unipolar Conversions |
Fast Sampling Rate 94.4ksps While Continuously Reading Conversions 150ksps in Monitor Mode |
94.4ksps While Continuously Reading Conversions |
150ksps in Monitor Mode |
High-Speed I²C-Compatible Serial Interface 100kHz/400kHz Standard/Fast Mode Up to 1.7MHz High-Speed Mode 4 Available I²C Slave Addresses |
100kHz/400kHz Standard/Fast Mode |
Up to 1.7MHz High-Speed Mode |
4 Available I²C Slave Addresses |
Single Supply 2.7V to 3.6V (MAX1361) 4.5V to 5.5V (MAX1362) |
2.7V to 3.6V (MAX1361) |
4.5V to 5.5V (MAX1362) |
Internal Reference 2.048V (MAX1361) 4.096V (MAX1362) |
2.048V (MAX1361) |
4.096V (MAX1362) |
External Reference: 1V to VDD |
Low Power 436µA in Monitor Mode (150ksps) 670µA at 94.4ksps 6µA at 1ksps 0.5µA in Power-Down Mode |
436µA in Monitor Mode (150ksps) |
670µA at 94.4ksps |
6µA at 1ksps |
0.5µA in Power-Down Mode |
Small Package 10-Pin µMAX |
10-Pin µMAX |
Resolution (bits) (ADC) | 10 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 150 |
Data Bus | I2C |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.5 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
INL (±LSB) | 1 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.81 |
Status: | Unknown |
---|---|
Series: | Quad 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 150kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-Channel, 10-Bit, System Moni | Analog Devices |
ADC, 4-CH, SAR, 10BIT, 150KSPS, UMAX-10 | Farnell |
Adc, 4-Ch, Sar, 10Bit, 150Ksps, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1362EUB+ ?
Additional datasheets, footprints and schematics for MAX1362EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1362EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1362EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1362EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1362EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1362EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1362EUB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1362EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1362EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1362EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1362EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.