Status: | Active |
---|---|
Series: | MAX135 |
RoHS: | Unknown |
15-bit, Multi-slope Integration ADC |
15µV Resolution at 16 Conv/Sec |
Low Supply Current 125µA Max (Normal Operation) 10µA Max (Sleep-Mode Operation) |
125µA Max (Normal Operation) |
10µA Max (Sleep-Mode Operation) |
±0.005% Accuracy at 16 Conv/Sec |
3 Super Bits for 18-Bit Resolution |
Low Noise—Operates at 300mV Full Scale |
Easy µP Interface—8-Bit Parallel Data Bus |
±10pA Input Leakage Current |
Small 28 pin DIP and SO packages |
Resolution (bits) (ADC) | 15 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.0016 |
Data Bus | µP/8 |
ADC Architecture | MS |
Diff/S.E. Input | Diff. Only |
External VREF (V) (max) | 0.545 |
Bipolar VIN (±V) (max) | 0.3 |
Package/Pins | PDIP/28SOIC (W)/28 |
BudgetaryPrice (See Notes) | 13.66 |
Status: | Unknown |
---|---|
Series: | Single 15-Bit MS ADCs |
RoHS: | Unknown |
Resolution (Bits) | 15bit |
---|---|
Sampling Rate | 16SPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 15-Bit MS ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MAX135CPI+,A to D Converters - ADC | RS |
±15-Bit, Low-Power ADC with Pa | Analog Devices |
Adc, 1-Ch, Multi Slope, 15Bit, Dip-28 | Newark Electronics |
ADC, 1-CH, MULTI SLOPE, 15BIT, DIP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX135CPI+ ?
Additional datasheets, footprints and schematics for MAX135CPI+ are listed on our Part Details page. You can also find images and similar parts to MAX135CPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX135CPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX135CPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX135CPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX135CPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX135CPI+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX135CPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX135CPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX135CPI+ ?
You can fill out our help required form which you can use to request a quote for MAX135CPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.