Status: | Active |
---|---|
Series: | MAX13487E |
RoHS: | Unknown |
AutoDirection Saves Space and BOM Cost AutoDirection Enables Driver Automatically on Transmission, Eliminating an Opto or Other Discrete Means of Isolation 8-Pin SO Package |
AutoDirection Enables Driver Automatically on Transmission, Eliminating an Opto or Other Discrete Means of Isolation |
8-Pin SO Package |
Robust Protection Features for Telecom, Industrial, and Isolated Applications Hot-Swap Capability to Eliminate False Transitions on the Bus During Power-Up or Live Insertion Extended ESD Protection for RS-485 I/O Pins (±15kV Human Body Model) |
Hot-Swap Capability to Eliminate False Transitions on the Bus During Power-Up or Live Insertion |
Extended ESD Protection for RS-485 I/O Pins (±15kV Human Body Model) |
Options Optimize Designs for Speed or Errorless Data Transmission Enhanced Slew-Rate Limiting Facilitates Error-Free Data Transmission (MAX13487E) High-Speed Version (MAX13488E) Allows for Transmission Speeds Up to 16Mbps |
Enhanced Slew-Rate Limiting Facilitates Error-Free Data Transmission (MAX13487E) |
High-Speed Version (MAX13488E) Allows for Transmission Speeds Up to 16Mbps |
1/4-Unit Load, Allowing Up to 128 Transceivers on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 500 |
ICC (mA) (typ) | 4.5 |
ESD Protect. (±kV) | 15 |
Tx EN | No |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13487E |
SVHC | No SVHC (15-Jan-2018) |
Half-Duplex RS-485/RS-422-Comp | Analog Devices |
Rs422/Rs485 Txrx, 500Kbps, 5.25V, Nsoic | Newark Electronics |
Half-Duplex RS-485/422-Compatible TxCVR | RS |
RS422/RS485 TXRX, 500KBPS, 5.25V, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX13487EESA+T ?
Additional datasheets, footprints and schematics for MAX13487EESA+T are listed on our Part Details page. You can also find images and similar parts to MAX13487EESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13487EESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13487EESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13487EESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13487EESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13487EESA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for MAX13487EESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13487EESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX13487EESA+T ?
You can fill out our help required form which you can use to request a quote for MAX13487EESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.