MAX13487EESA+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX13487EESA+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX13487EESA+
Series Information for MAX13487EESA+ - Maxim Integrated

Features

  • feature
    1/4-Unit Load, Allowing Up to 128 Transceivers on
  • feature
    8-Pin SO Package
  • feature
    AutoDirection Enables Driver Automatically on Transmission, Eliminating an Opto or Other Discrete Means of Isolation
  • feature
    Enhanced Slew-Rate Limiting Facilitates ErrorFree Data Transmission (MAX13487E)
  • feature
    Extended ESD Protection for RS-485 I/O Pins (u00b115kV Human Body Model)
  • feature
    High-Speed Version (MAX13488E) Allows for Transmission Speeds Up to 16Mbps
  • feature
    Hot-Swap Capability to Eliminate False Transitions on the Bus During Power-Up or Live Insertion
  • feature
    Options Optimize Designs for Speed or Errorless Data Transmission
  • feature
    Robust Protection Features for Telecom, Industrial, and Isolated Applications

Description

IC RS485/422 TRANSCEIVER 8SOIC
The MAX13487E/MAX13488E +5V, half-duplex, ±15kV ESD-protected RS-485/RS-422-compatible transceivers feature one driver and one receiver. The MAX13487E/ MAX13488E include a hot-swap capability to eliminate false transitions on the bus during power-up or live insertion. The MAX13487E/MAX13488E feature Maxim’s propri- etary AutoDirection control. This architecture makes the devices ideal for applications, such as isolated RS-485 ports, where the driver input is used in conjunction with the driver-enable signal to drive the differential bus. The MAX13487E features reduced slew-rate drivers that minimize EMI and reduce reflections caused by improperly terminated cables, allowing error-free trans- mission up to 500kbps. The MAX13488E driver slew rate is not limited, allowing transmit speeds up to 16Mbps. The MAX13487E/MAX13488E feature a 1/4-unit load receiver input impedance, allowing up to 128 trans- ceivers on the bus. These devices are intended for half- duplex communications. All driver outputs are protected to ±15kV ESD using the Human Body Model. The MAX13487E/MAX13488E are available in an 8-pin SO package. The devices operate over the extended -40°C to +85°C temperature range.

Specifications

Device Type:
Line Driver / Receiver
IC Interface Type:
RS422 RS485
No. of Drivers:
1Drivers
No. of Receivers:
1Receivers
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX13487E
SVHC:
No SVHC (15-Jan-2018)
Data Rate:
500Kbps
Line Bus Drive Receive Transceiver Type:
Transceiver
Operating Temperature Range:
-40°C to +85°C
Supply Current:
4.5mA
Supply Voltage Range:
4.75V to 5.25V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N

Avnet America product

Avnet Asia

Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N

Avnet Asia product

Distrelec

2.31

Distrelec product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.

Conrad product

Future Electronics

MAX13487 Series 500 kbps 5.25 V Half-Duplex SMT RS 485/422 Transceiver - SOIC-8