Status: | Active |
---|---|
Series: | MAX13486E |
RoHS: | Unknown |
+5V Operation |
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility |
Hot-Swappable for Telecom Applications |
Enhanced Slew-Rate Limiting Facilitates Error-Free Data Transmission (MAX13485E) |
High-Speed Version (MAX13486E) Allows for Transmission Speeds Up to 16Mbps |
Extended ESD Protection for RS-485/RS-422 I/O Pins ±15kV Using Human Body Model |
1/4 Unit Load, Allowing Up to 128 Transceivers on the Bus |
Available in Space-Saving 8-Pin μDFN or Industry Standard 8-Pin SO Packages |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 16000 |
ICC (mA) (typ) | 4.5 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UDFN/8 |
BudgetaryPrice (See Notes) | 1.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13486E |
SVHC | No SVHC (15-Jan-2018) |
Rs422/Rs485 Txrx, 16Mbps, 5.25V, Nsoic-8 | Newark Electronics |
RS422/RS485 TXRX, 16MBPS, 5.25V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX13486EESA+ ?
Additional datasheets, footprints and schematics for MAX13486EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX13486EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13486EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13486EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13486EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13486EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13486EESA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13486EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13486EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX13486EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX13486EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.