Status: | Active |
---|---|
Series: | MAX13450E |
RoHS: | Unknown |
Easy Configuration of RS-422 and RS-485 Networks Up to 20Mbps (max) Data Rate Software/Pin-Selectable 100Ω/120Ω Termination Integrated, Switchable Resistors Eliminate the Need for External Resistors or DIP Switches Driver Drives 100Ω Double Termination and Supports Cat-5/Cat-6 and 24-AWG Cables Pin-Selectable Slew-Rate Limiting Reduces EMI for Data Rates Up to 500kbps 1/8 Unit Load Allows Up to 256 Transceivers On the Bus |
Software/Pin-Selectable 100Ω/120Ω Termination |
Integrated, Switchable Resistors Eliminate the Need for External Resistors or DIP Switches |
Driver Drives 100Ω Double Termination and Supports Cat-5/Cat-6 and 24-AWG Cables |
Pin-Selectable Slew-Rate Limiting Reduces EMI for Data Rates Up to 500kbps |
1/8 Unit Load Allows Up to 256 Transceivers On the Bus |
Designed to Perform in Harsh Environments Extended ESD Protection ±30kV Human Body Model ±15kV Air Gap Discharge per IEC 61000-4-2 ±7kV Contact Discharge per IEC 61000-4-2 Inverting of A, B Line Polarity (MAX13451E) Allows Phase Reversal if Misconnected Thermal and Overcurrent Protection Driver Fault Indication (MAX13451E) Fail-Safe Receivers -40°C to +125°C Temperature Range +4.5V to +5.5V Supply Voltage Range |
Extended ESD Protection ±30kV Human Body Model ±15kV Air Gap Discharge per IEC 61000-4-2 ±7kV Contact Discharge per IEC 61000-4-2 |
±30kV Human Body Model |
±15kV Air Gap Discharge per IEC 61000-4-2 |
±7kV Contact Discharge per IEC 61000-4-2 |
Inverting of A, B Line Polarity (MAX13451E) Allows Phase Reversal if Misconnected |
Thermal and Overcurrent Protection |
Driver Fault Indication (MAX13451E) |
Fail-Safe Receivers |
-40°C to +125°C Temperature Range |
+4.5V to +5.5V Supply Voltage Range |
Integrated Low-Voltage Logic Interface (Down to 1.8V) Interfaces with Small-Geometry ASICs and FPGA |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half/Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 20000 |
ESD Protect. (±kV) | 30 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 6 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13450E |
SVHC | No SVHC (15-Jan-2018) |
Rs-485 Transceiver, 20Mbps, Tssop-14 | Newark Electronics |
RS-485 TRANSCEIVER, 20MBPS, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX13450EAUD+ ?
Additional datasheets, footprints and schematics for MAX13450EAUD+ are listed on our Part Details page. You can also find images and similar parts to MAX13450EAUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13450EAUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13450EAUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13450EAUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13450EAUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13450EAUD+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13450EAUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13450EAUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX13450EAUD+ ?
You can fill out our help required form which you can use to request a quote for MAX13450EAUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.