Status: | Active |
---|---|
Series: | MAX13433E |
RoHS: | Unknown |
Wide +3V to +5V Input Supply Range |
Low-Voltage Logic Interface +1.62V (min) |
Ultra-Low Supply Current in Shutdown Mode 10µA ICC (max), 1µA IL (max) |
Thermal Shutdown Protection |
Hot-Swap Input Structures on DE and RE |
1/8-Unit Load Allows Up to 256 Transceivers on the Bus |
Enhanced Slew-Rate Limiting (MAX13430E/MAX13432E) |
Extended ESD Protection for RS-485 I/O Pins ±30kV Human Body Model ±15kV Air-Gap Discharge per IEC 61000-4-2 ±10kV Contact Discharge per IEC 61000-4-2 |
±30kV Human Body Model |
±15kV Air-Gap Discharge per IEC 61000-4-2 |
±10kV Contact Discharge per IEC 61000-4-2 |
Extended -40°C to +85°C Operating Temperature Range |
Space-Saving TDFN and µMAX Packages |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 16000 |
ICC (mA) (typ) | 1 |
ESD Protect. (±kV) | 30 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/14TDFN/14 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TDFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13433E |
SVHC | No SVHC (15-Jan-2018) |
Rs485 Txrx, 16Mbps, 5.5V, Tdfn-14 | Newark Electronics |
RS485 TXRX, 16MBPS, 5.5V, TDFN-14 | element14 |
RS-485 Transceivers with Low-V | Analog Devices |
Where can I find additional details, specifications and documents for a MAX13433EETD+T ?
Additional datasheets, footprints and schematics for MAX13433EETD+T are listed on our Part Details page. You can also find images and similar parts to MAX13433EETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13433EETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13433EETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13433EETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13433EETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13433EETD+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX13433EETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13433EETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX13433EETD+T ?
You can fill out our help required form which you can use to request a quote for MAX13433EETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.