Status: | Active |
---|---|
Series: | MAX133 |
RoHS: | Unknown |
40,000 Count Resolution |
0.025% Accuracy |
20 Conversions per Second |
Microprocessor Interface |
100µA Operating Supply Current |
Low External Component Count |
5µV Resolution |
Demonstration Kit Available MAX134/DEMO |
Resolution (±Counts) | 4000 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.02 |
Data Bus | µP/4 |
Diff/S.E. Input | Diff. Only |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 6 |
Unipolar VIN (V) (max) | 6 |
DNL (±LSB) | 0.2 |
INL (±LSB) | 16 |
Package/Pins | MQFP/44PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 16.58 |
Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | 20SPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 0V |
Supply Voltage Max | 9V |
ADC / DAC Case Style | PLCC |
No. of Pins | 44Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
9V, 3 3/4 Digit DMM Circuit | Analog Devices |
Adc, 3.75Digit Dmm Circuit, Plcc-44 | Newark Electronics |
ADC, 3.75DIGIT DMM CIRCUIT, PLCC-44 | element14 |
Where can I find additional details, specifications and documents for a MAX133CQH+D ?
Additional datasheets, footprints and schematics for MAX133CQH+D are listed on our Part Details page. You can also find images and similar parts to MAX133CQH+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX133CQH+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX133CQH+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX133CQH+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX133CQH+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX133CQH+D have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX133CQH+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX133CQH+D often in real-time on the comparison pages.
What if I can't find stock of MAX133CQH+D ?
You can fill out our help required form which you can use to request a quote for MAX133CQH+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.