Status: | Active |
---|---|
Series: | MAX13335E |
RoHS: | Unknown |
+3.3V or +5V Operation |
+28V to -16V Tolerant Inputs |
Wide Common-Mode Input Range (-5V to +11.5V) |
Fully Differential Inputs Up to 7VRMS |
Quasi-Differential Inputs Up to 3.5VRMS |
Audio Presence Detection |
Jack Sense Detection |
Diagnostic Capability |
Programmable Gain with Zero-Crossing Detection |
I2C Control Interface |
Automotive Grade ESD Protection ISO 10605 ±15kV Air Gap ±8kV Contact Discharge |
ISO 10605 ±15kV Air Gap |
±8kV Contact Discharge |
VSUPPLY (V) | 5 |
---|---|
Input Type | Differential |
# Channels | 2 |
Adjustable Gain (dB) | -14 to +16 |
PSRR (dB) (min) | -80 |
CMRR (dB) (typ) | 80 |
SNR (dB) | 104.8 |
Interface | I2C |
CLOAD Drive Capability | 300pF |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 2.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel |
Output Power | - |
Supply Voltage Range | 3V to 3.6V 4.75V to 5.25V |
Amplifier Case Style | QSOP |
No. of Pins | 16Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Differential Audio Input Ampli | Analog Devices |
AUDIO AMP, AEC-Q100, CLASS AB, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX13335EGEE/V+ ?
Additional datasheets, footprints and schematics for MAX13335EGEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX13335EGEE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13335EGEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13335EGEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13335EGEE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13335EGEE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13335EGEE/V+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX13335EGEE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13335EGEE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX13335EGEE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX13335EGEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.