MAX13330GEE/V+ by Analog Devices

Automotive DirectDrive® Headphone Amplifiers with Output Protection and Diagnostics


The MAX13330/MAX13331 stereo headphone amplifiers are designed for automotive applications requiring output short-circuit and ESD protection to battery/ground with diagnostics. These devices use Maxim's unique DirectDrive® architecture to produce a ground-referenced output from a single supply, eliminating the need for large DC-blocking capacitors, saving board space and component height. The gain of the amplifier is set internally (-1.5V/V) on the MAX13330 or adjusted externally with resistors on the MAX13331. The MAX13330/MAX13331 deliver 120mW per channel into a 16Ω load or 135mW into a 32Ω load and have a low 0.01% THD+N. Low output impedance and the efficient integrated charge pump allows the device to drive loads as low as 8Ω, enabling the use of small loudspeakers. An 80dB at 217Hz PSRR allows these devices to operate from noisy digital supplies without an additional linear regulator. These devices include ±15kV Human Body Model ESD protection and short-circuit protection up to +45V at the headphone outputs. Comprehensive click-and-pop circuitry suppresses audible clicks and pops on startup and shutdown. A low-power shutdown mode reduces the supply current to 3µA (typ). The MAX13330/MAX13331 are specified from -40°C to +105°C AEC-Q100 Level 2 automotive temperature range and are available in a 16-pin QSOP package.

Where to Buy

Prices starting from US$2.74

Distributor Stock
Logo for Farnell
Farnell
from US$3.80
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.77
3,273
in stock
Buy Now
Logo for element14
element14
from US$2.74
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

4V to 5.5V Single-Supply Operation
2MHz Charge Pump Prevents AM Radio Interference
Ground-Referenced Outputs Eliminate Bulky DC-Blocking Capacitors
Short-to-Ground and Battery (VBAT up to +45V) Output Protection, Load Dump Protection
Short-Circuit Diagnostic Output
Adjustable Gain (MAX13331) or Fixed -1.5V/V Gain (MAX13330)
125mW per Channel into 32Ω at 0.01% THD+N
Integrated Click-and-Pop Suppression
High PSRR Eliminates LDO
No Degradation of Low-Frequency Response Due to Output Capacitors
±15kV Human Body Model ESD Protection for Output Pins

Specifications

Headphone Amplifier VCC (V) (min) 4
Headphone Amplifier VCC (V) (max) 5.5
Headphone Amplifier ICC (mA) (typ) 10
Hdph. Amp. POUT into 32Ω (mW) (@ 1% THD+N) 135
Headphone Amplifier Half-Power THD+N (%) 0.014
SNR (dB) (A- Weighted) 100
PSRR (dB) (min) 86
Headphone Amplifier External Gain No
Headphone Amplifier Fixed Gain (|V/V|) (min) 1.5
Headphone Amplifier Fixed Gain (|V/V|) (max) 1.5
Package/Pins QSOP/16
BudgetaryPrice (See Notes) 1.91


MAX13330GEE/V+ - Integrated Circuits by Analog Devices

AUDIO AMP CLASS AB QSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Amplifier Class AB
No. of Channels 1 Channel, 1Channels
Output Power 135mW
Supply Voltage Range 4V to 5.5V
Amplifier Case Style QSOP
No. of Pins 16Pins
Load Impedance 32ohm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Automotive DirectDrive® Headph | Analog Devices
AUDIO AMP, CLASS AB, QSOP-16 | Farnell
Audio Power Amp, Ab, -40 To 105Deg C | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX13330GEE/V+ ?

Additional datasheets, footprints and schematics for MAX13330GEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX13330GEE/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX13330GEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13330GEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13330GEE/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX13330GEE/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX13330GEE/V+ have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX13330GEE/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX13330GEE/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX13330GEE/V+ ?

You can fill out our help required form which you can use to request a quote for MAX13330GEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay