Status: | Active |
---|---|
Series: | MAX132 |
RoHS: | Unknown |
Low Supply Current: 60µA (Normal Operation) 1µA (Sleep-Mode Operation) |
60µA (Normal Operation) |
1µA (Sleep-Mode Operation) |
±0.006% FSR Accuracy at 16 Conv/sec |
Low Noise: 15µVRMS |
Serial I/O Interface with Programmed Output for Mux and PGA |
Performs up to 100 Conv/sec |
±2pA Input Current |
50Hz/60Hz Rejection |
Resolution (bits) (ADC) | 18 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.1 |
Data Bus | SPI |
ADC Architecture | MS |
Diff/S.E. Input | Diff. Only |
External VREF (V) (max) | 0.545 |
Bipolar VIN (±V) (max) | 0.512 |
INL (±LSB) | 4 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 12.44 |
Status: | Unknown |
---|---|
Series: | Single 8-Bit MS ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 100SPS |
Input Channel Type | Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 8-Bit MS ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 1-Ch, Multi Slope, 18Bit, Wsoic-24 | Newark Electronics |
ADC, 1-CH, MULTI SLOPE, 18BIT, WSOIC-24 | element14 |
Where can I find additional details, specifications and documents for a MAX132CWG+T ?
Additional datasheets, footprints and schematics for MAX132CWG+T are listed on our Part Details page. You can also find images and similar parts to MAX132CWG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX132CWG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX132CWG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX132CWG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX132CWG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX132CWG+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX132CWG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX132CWG+T often in real-time on the comparison pages.
What if I can't find stock of MAX132CWG+T ?
You can fill out our help required form which you can use to request a quote for MAX132CWG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.