Status: | Active |
---|---|
Series: | MAX132 |
RoHS: | Unknown |
Prices starting from US$21.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.89
|
13
in stock
|
Buy Now | |
Analog Devices
from US$21.08
|
407
in stock
|
Buy Now | |
Newark Electronics
from US$25.57
|
147
in stock
|
Buy Now | |
element14
from US$26.65
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.63
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$27.01
|
-
|
Buy Now | |
Schukat Electronic
from US$40.63
|
-
|
Buy Now |
Low Supply Current: 60µA (Normal Operation) 1µA (Sleep-Mode Operation) |
60µA (Normal Operation) |
1µA (Sleep-Mode Operation) |
±0.006% FSR Accuracy at 16 Conv/sec |
Low Noise: 15µVRMS |
Serial I/O Interface with Programmed Output for Mux and PGA |
Performs up to 100 Conv/sec |
±2pA Input Current |
50Hz/60Hz Rejection |
Resolution (bits) (ADC) | 18 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.1 |
Data Bus | SPI |
ADC Architecture | MS |
Diff/S.E. Input | Diff. Only |
External VREF (V) (max) | 0.545 |
Bipolar VIN (±V) (max) | 0.512 |
INL (±LSB) | 4 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 12.44 |
Status: | Unknown |
---|---|
Series: | Single 8-Bit MS ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 100SPS |
Input Channel Type | Pseudo Differential |
Data Interface | 4 Wire Serial |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 8-Bit MS ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 132 |
Conversion Time | 63µs |
IC Temperature Range | Commercial |
Linearity Error | 0.006% |
Logic Function Number | 132 |
No. of Bits | 18bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 478mW |
Supply Current | 60µA |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Supply Voltage Range - Analogue | ± 4.5V to ± 5.5V |
Termination Type | Through Hole |
±18-Bit ADC with Serial Interf | Analog Devices |
Adc, 18Bit, 100Sps, 0 To 70Deg C | Newark Electronics |
IC, 18BIT ADC, DIP24, 132 | element14 |
IC: A/D converter | Transfer Multisort Elektronik |
Maxim MAX132CNG+ Linear IC DIP 24N ±18-Bit Low Power ADC | Rapid Electronics |
18bit Ser. ADC Ser. Interf. DIP24 300mil | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX132CNG+ ?
Additional datasheets, footprints and schematics for MAX132CNG+ are listed on our Part Details page. You can also find images and similar parts to MAX132CNG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX132CNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX132CNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX132CNG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX132CNG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX132CNG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAX132CNG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX132CNG+ often in real-time on the comparison pages.
What if I can't find stock of MAX132CNG+ ?
You can fill out our help required form which you can use to request a quote for MAX132CNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.