Status: | Active |
---|---|
Series: | MAX13256EVKIT |
RoHS: | Unknown |
8V to 36V Input Supply Range |
Up to 90% Efficiency |
Full-Wave Rectified Output |
Configurable for a Voltage Doubler, Bipolar Half-Wave Rectifier, and Push-Pull Rectifier Outputs |
Internal or External Clock Operation Option |
Designed for 1500VRMS Isolation |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | MAX13256 Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX13256 |
Kit Application Type | Power Management |
Application Sub Type | Transformer Driver |
Kit Contents | Evaluation Kit MAX13256 |
Product Range | MAX13256 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX13256 (36V H-Bridg | Analog Devices |
Evaluation Kit, Transformer Driver | Newark Electronics |
EVALUATION KIT, TRANSFORMER DRIVER | element14 |
Where can I find additional details, specifications and documents for a MAX13256EVKIT# ?
Additional datasheets, footprints and schematics for MAX13256EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX13256EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13256EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13256EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13256EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13256EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13256EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13256EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13256EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX13256EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX13256EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.