Status: | Active |
---|---|
Series: | MAX13256 |
RoHS: | Unknown |
Simple, Flexible Design 8V to 36V Supply Range Up to 90% Efficiency Provides Up to 10W to the Transformer Undervoltage Lockout 2.5V to 5V Compatible Logic Interface Internal or External Clock Source Adjustable Overcurrent Threshold |
8V to 36V Supply Range |
Up to 90% Efficiency |
Provides Up to 10W to the Transformer |
Undervoltage Lockout |
2.5V to 5V Compatible Logic Interface |
Internal or External Clock Source |
Adjustable Overcurrent Threshold |
Integrated System Protection Fault Detection and Indication Overcurrent Limiting Overtemperature Protection |
Fault Detection and Indication |
Overcurrent Limiting |
Overtemperature Protection |
Saves Space on Board Small 10-Pin TDFN Package (3mm x 3mm) |
Small 10-Pin TDFN Package (3mm x 3mm) |
Application (VIN) | Industrial (24V) |
---|---|
VIN (V) (min) | 8 |
VIN (V) (max) | 36 |
Driver Output Resistance (Ω) (max) | 1.5 |
Max. IOUT (A) | 0.3 |
Topology | Full-Bridge |
Switching Frequency (kHz) | 425 |
IQ (mA) (max) | 9 |
Package/Pins | TDFN-CU/10 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 3.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 8V |
Supply Voltage Max | 36V |
IC Package Type | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transformer Driver, 36V, Tdfn-10 | Newark Electronics |
TRANSFORMER DRIVER, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX13256ATB+T ?
Additional datasheets, footprints and schematics for MAX13256ATB+T are listed on our Part Details page. You can also find images and similar parts to MAX13256ATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13256ATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13256ATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13256ATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13256ATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13256ATB+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13256ATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13256ATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX13256ATB+T ?
You can fill out our help required form which you can use to request a quote for MAX13256ATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.