Status: | Active |
---|---|
Series: | MAX13253 |
RoHS: | Unknown |
Simple, Flexible Design +3.0V to +5.5V Supply Range Low RON 300mΩ (max) at 4.5V Up to 90% Efficiency Provides Up to 1A to the Transformer Internal or External Clock Source Internal Oscillator Frequency: 250kHz or 600kHz Optional Spread-Spectrum Oscillation -40°C to +125°C Temperature Range |
+3.0V to +5.5V Supply Range |
Low RON 300mΩ (max) at 4.5V |
Up to 90% Efficiency |
Provides Up to 1A to the Transformer |
Internal or External Clock Source |
Internal Oscillator Frequency: 250kHz or 600kHz |
Optional Spread-Spectrum Oscillation |
-40°C to +125°C Temperature Range |
Integrated System Protection Fault Detection and Indication Overcurrent Limiting Undervoltage Lockout Thermal Shutdown |
Fault Detection and Indication |
Overcurrent Limiting |
Undervoltage Lockout |
Thermal Shutdown |
Saves Space on Board Small 10-Pin TDFN Package (3mm x 3mm) |
Small 10-Pin TDFN Package (3mm x 3mm) |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
Driver Output Resistance (Ω) (max) | 0.3 |
Max. IOUT (A) | 1 |
Topology | Push-Pull |
IQ (mA) (max) | 3.5 |
Package/Pins | TDFN/10 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 3.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transformer Driver for Isolate | Analog Devices |
Transformer Driver, Tdfn-10 | Newark Electronics |
TRANSFORMER DRIVER, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX13253ATB+T ?
Additional datasheets, footprints and schematics for MAX13253ATB+T are listed on our Part Details page. You can also find images and similar parts to MAX13253ATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13253ATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13253ATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13253ATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13253ATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13253ATB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13253ATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13253ATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX13253ATB+T ?
You can fill out our help required form which you can use to request a quote for MAX13253ATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.