Status: | Active |
---|---|
Series: | MAX1324 |
RoHS: | Unknown |
8-/4-/2-Channel, 14-Bit ADCs ±1.5 LSB INL, ±1 LSB DNL, No Missing Codes 90dBc SFDR, -86dBc THD, 76.5dB SINAD, 77dB SNR at 100kHz Input |
±1.5 LSB INL, ±1 LSB DNL, No Missing Codes |
90dBc SFDR, -86dBc THD, 76.5dB SINAD, 77dB SNR at 100kHz Input |
On-Chip T/H Circuit for Each Channel 10ns Aperture Delay 50ps Channel-to-Channel T/H Matching |
10ns Aperture Delay |
50ps Channel-to-Channel T/H Matching |
Fast Conversion Time One Channel in 1.6µs Two Channels in 1.9µs Four Channels in 2.5µs Eight Channels in 3.7µs |
One Channel in 1.6µs |
Two Channels in 1.9µs |
Four Channels in 2.5µs |
Eight Channels in 3.7µs |
High Throughput 526ksps/ch for One Channel 455ksps/ch for Two Channels 357ksps/ch for Four Channels 250ksps/ch for Eight Channels |
526ksps/ch for One Channel |
455ksps/ch for Two Channels |
357ksps/ch for Four Channels |
250ksps/ch for Eight Channels |
Flexible Input Ranges 0 to +5V (MAX1316/MAX1317/MAX1318) ±5V (MAX1320/MAX1321/MAX1322) ±10V (MAX1324/MAX1325/MAX1326) |
0 to +5V (MAX1316/MAX1317/MAX1318) |
±5V (MAX1320/MAX1321/MAX1322) |
±10V (MAX1324/MAX1325/MAX1326) |
No Calibration Needed |
14-Bit, High-Speed, Parallel Interface |
Internal or External Clock |
+2.5V Internal Reference or +2.0V to +3.0V External Reference |
+5V Analog Supply, +3V to +5V Digital Supply 46mA Analog Supply Current (typ) 1.6mA Digital Supply Current (max) Shutdown and Power-Saving Modes |
46mA Analog Supply Current (typ) |
1.6mA Digital Supply Current (max) |
Shutdown and Power-Saving Modes |
48-Pin TQFP Package (7mm x 7mm Footprint) |
Resolution (bits) (ADC) | 14 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 526 |
Data Bus | µP/14 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 2 |
External VREF (V) (max) | 3 |
Bipolar VIN (±V) (max) | 10 |
INL (±LSB) | 0.8 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 23.04 |
Status: | Unknown |
---|---|
Series: | Octal 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 526kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adc, 8-Ch, Sar, 14Bit, 526Ksps, Lqfp-48 | Newark Electronics |
ADC, 8-CH, SAR, 14BIT, 526KSPS, LQFP-48 | element14 |
8-/4-/2-Channel, 14-Bit, Simul | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1324ECM+ ?
Additional datasheets, footprints and schematics for MAX1324ECM+ are listed on our Part Details page. You can also find images and similar parts to MAX1324ECM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1324ECM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1324ECM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1324ECM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1324ECM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1324ECM+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1324ECM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1324ECM+ often in real-time on the comparison pages.
What if I can't find stock of MAX1324ECM+ ?
You can fill out our help required form which you can use to request a quote for MAX1324ECM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.