Status: | Production |
---|---|
Series: | MAX13236E |
RoHS: | Compliant |
Prices starting from US$3.25
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX13236E |
SVHC | No SVHC (15-Jan-2018) |
3Mbps RS-232 Transceivers with | Analog Devices |
Tx Rx, Full Duplex, 85Deg C, Tqfn-16 | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, TQFN-16 | element14 |
3Mbps RS-232 TxCVR Low-Voltage Interface | RS |
Where can I find additional details, specifications and documents for a MAX13236EETE+?
Additional datasheets, footprints and schematics for MAX13236EETE+ are listed on our Part Details page. You can also find images and similar parts to MAX13236EETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13236EETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13236EETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX13236EETE+ fall under?
The MAX13236EETE+ is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to MAX13236EETE+ when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13236EETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13236EETE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX13236EETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX13236EETE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13236EETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX13236EETE+?
You can fill out our help required form which you can use to request a quote for MAX13236EETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.