Status: | Active |
---|---|
Series: | MAX13235E |
RoHS: | Unknown |
Data Rate Up to 3Mbps for Faster Throughput |
Saves Board Space Integrated Low-Voltage Logic for Easy Interface with ASICs and Microcontrollers Integrated ±15kV HBM ESD Protection Integrated Charge-Pump Circuitry Requiring Only Four External 0.1µF Capacitors for 3.3V Operation |
Integrated Low-Voltage Logic for Easy Interface with ASICs and Microcontrollers |
Integrated ±15kV HBM ESD Protection |
Integrated Charge-Pump Circuitry Requiring Only Four External 0.1µF Capacitors for 3.3V Operation |
+3V to +5.5V Supply Voltage |
AutoShutdown Plus Achieves 1µA Shutdown Current Reduces Power Consumption |
Available in 20-pin TSSOP, TQFN-EP, and 16-pin TQFN |
-40°C to +85°C Operating Temperature |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 35 |
Data Rate (kbps) (min) | 3000 |
ICC (mA) (typ) | 0.001 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
ESD Protect. (±kV) | 15 |
Package/Pins | TQFN/20TSSOP/20 |
BudgetaryPrice (See Notes) | 4.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13235E |
SVHC | No SVHC (15-Jan-2018) |
Rs232 Transceiver, 3Mbps, Tssop-20 | Newark Electronics |
RS232 TRANSCEIVER, 3MBPS, TSSOP-20 | element14 |
3Mbps RS-232 Transceivers with | Analog Devices |
Where can I find additional details, specifications and documents for a MAX13235EEUP+T ?
Additional datasheets, footprints and schematics for MAX13235EEUP+T are listed on our Part Details page. You can also find images and similar parts to MAX13235EEUP+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13235EEUP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13235EEUP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13235EEUP+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13235EEUP+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13235EEUP+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX13235EEUP+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13235EEUP+T often in real-time on the comparison pages.
What if I can't find stock of MAX13235EEUP+T ?
You can fill out our help required form which you can use to request a quote for MAX13235EEUP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.