MAX13235EETP+

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX13235EETP+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX13235EETP+
Series Information for MAX13235EETP+ - Maxim Integrated

Features

  • feature
    +3V to +5.5V Supply Voltage
  • feature
    -40u00b0C to +85u00b0C Operating Temperature
  • feature
    AutoShutdown Plus Achieves 1u00b5A Shutdown Current Reduces Power Consumption
  • feature
    Available in 20-pin TSSOP, TQFN-EP, and 16-pin TQFN
  • feature
    Integrated Charge-Pump Circuitry Requiring Only Four External 0.1u00b5F Capacitors for 3.3V Operation
  • feature
    Integrated Low-Voltage Logic for Easy Interface with ASICs and Microcontrollers
  • feature
    Integrated u00b115kV HBM ESD Protection
  • feature
    Saves Board Space

Description

RS232 TXRX 3MBPS 5.5V TQFN-20
The MAX13234E-MAX13237E are a family of 2x2 and 1x1 RS-232 and V.28/V.24 transceivers with high speed data rates up to 3Mbps that operate from either a 3.3V or 5V supply. All devices achieve a 1µA supply current using Maxim’s AutoShutdown Plus™ feature. These devices automati- cally enter a low-power shutdown mode when the RS-232 cable is disconnected or the devices driving the transmitter and receiver inputs are inactive for more than 30s. The MAX13234E–MAX13237E are available in space- saving TQFN and TSSOP packages and operate over the -40°C to +85°C temperature range.

Specifications

Device Type:
Transceiver
IC Interface Type:
RS232
No. of Drivers:
2Drivers
No. of Receivers:
2Receivers
Supply Voltage Min:
3V
Supply Voltage Max:
5.5V
Driver Case Style:
TQFN
No. of Pins:
20Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
MAX13235E
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Dual Transmitter/Receiver RS-232 20-Pin TQFN EP

Avnet America product

Avnet Europe

Dual Transmitter/Receiver RS-232 20-Pin TQFN EP

Avnet Europe product

Avnet Asia

Dual Transmitter/Receiver RS-232 20-Pin TQFN EP

Avnet Asia product

Future Electronics

MAX13235 Series 3 Mbps 5.5 V Surface Mount RS-232 Transceiver - TQFN-20