Status: | Active |
---|---|
Series: | MAX13223E |
RoHS: | Unknown |
Prices starting from US$4.22
Robust Protection to Withstand Load Dumps, Miswiring, and Connector Failures ±70V Fault Protection Overvoltage Current Limiting Current Protection at Transmitter Outputs Thermal Shutdown Protection |
±70V Fault Protection |
Overvoltage Current Limiting |
Current Protection at Transmitter Outputs |
Thermal Shutdown Protection |
Flexible Power Requirements Simplify Design +3.0V to +5.5V Single Supply Voltage True RS-232 Performance (Up to 250kbps) Even from +3.0V Supply Voltage |
+3.0V to +5.5V Single Supply Voltage |
True RS-232 Performance (Up to 250kbps) Even from +3.0V Supply Voltage |
AutoShutdown Simplifies Power Savings Automatically Enters Shutdown Mode if RS-232 Cable is Disconnected or Receivers are Inactive Automatically Activates from Shutdown When Any Valid Transition is Sensed 1µA Typical Shutdown Current |
Automatically Enters Shutdown Mode if RS-232 Cable is Disconnected or Receivers are Inactive Automatically Activates from Shutdown When Any Valid Transition is Sensed |
1µA Typical Shutdown Current |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 35 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 8 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.33 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 3.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13223E |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 5.5V |
±70V Fault-Protected, 3.0V to | Analog Devices |
Rs232 Transceiver, 250Kbps, Tssop-20 | Newark Electronics |
TRANSCEIVER, RS232, 3V TO 5.5V, 20TSSOP | element14 |
DUAL TRANSMITTER/RECEIVER RS-232 | RS |
Dual Transmitter/Receiver RS-232 20-Pin TSSOP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX13223EEUP+ ?
Additional datasheets, footprints and schematics for MAX13223EEUP+ are listed on our Part Details page. You can also find images and similar parts to MAX13223EEUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13223EEUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13223EEUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13223EEUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13223EEUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13223EEUP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX13223EEUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13223EEUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX13223EEUP+ ?
You can fill out our help required form which you can use to request a quote for MAX13223EEUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.