Status: | Production |
---|---|
Series: | MAX13204E |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX13 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | UDFN |
No. of Pins | 6Pins |
Operating Voltage | 16V |
Power Dissipation Pd | 358mW |
Product Range | MAX13 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
2-/4-/6-/8-Channel ±30kV ESD P | Analog Devices |
Diode, Esd Protection, 16V, 6Pf | Newark Electronics |
DIODE, ESD PROTECTION, 16V, 6PF | element14 |
Where can I find additional details, specifications and documents for a MAX13204EALT+T?
Additional datasheets, footprints and schematics for MAX13204EALT+T are listed on our Part Details page. You can also find images and similar parts to MAX13204EALT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13204EALT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13204EALT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX13204EALT+T fall under?
The MAX13204EALT+T is listed under ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to MAX13204EALT+T when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13204EALT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13204EALT+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX13204EALT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13204EALT+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13204EALT+T often in real-time on the comparison pages.
What if I can't find stock of MAX13204EALT+T?
You can fill out our help required form which you can use to request a quote for MAX13204EALT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.