Status: | Active |
---|---|
Series: | MAX13054AESHLD |
RoHS: | Unknown |
Integrated Protection Increases Robustness ±65V Fault Tolerant CANH and CANL ±25kV ESD HBM (Human Body Model) ±25V Extended Common Mode Input Range (CMR) Transmitter Dominant Timeout Prevents Lockup Short-Circuit Protection Thermal Shutdown |
±65V Fault Tolerant CANH and CANL |
±25kV ESD HBM (Human Body Model) |
±25V Extended Common Mode Input Range (CMR) |
Transmitter Dominant Timeout Prevents Lockup |
Short-Circuit Protection |
Thermal Shutdown |
Family Provides Flexible Design Options STBY Input for Low-Current Mode, Slow Slew Rate, Normal Operating Mode 1.62V to 5.5V Logic-Supply (VL) Range |
STBY Input for Low-Current Mode, Slow Slew Rate, Normal Operating Mode |
1.62V to 5.5V Logic-Supply (VL) Range |
High-Speed Operation of Up to 2Mbps |
Operating Temperature Range of -40°C to +125°C in 8-pin SOIC Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN Transceiver |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX13054A |
Product Range | - |
Kit Contents | Eval Board MAX13054A |
SVHC | No SVHC (15-Jan-2018) |
5V CAN with High FP, CMR, and | Analog Devices |
Evaluation Board, Can Transceiver | Newark Electronics |
EVALUATION BOARD, CAN TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a MAX13054AESHLD# ?
Additional datasheets, footprints and schematics for MAX13054AESHLD# are listed on our Part Details page. You can also find images and similar parts to MAX13054AESHLD# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13054AESHLD# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13054AESHLD# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13054AESHLD# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13054AESHLD# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13054AESHLD# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13054AESHLD# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13054AESHLD# often in real-time on the comparison pages.
What if I can't find stock of MAX13054AESHLD# ?
You can fill out our help required form which you can use to request a quote for MAX13054AESHLD# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.