Status: | Active |
---|---|
Series: | MAX13042E |
RoHS: | Unknown |
Compatible with 4mA Input Drivers or Larger |
100Mbps Guaranteed Data Rate |
Four Bidirectional Channels |
Enable Input |
±15kV ESD Protection on I/O VCC_ Lines |
+1.62V ≤ VL ≤ +3.2V and +2.2V ≤ VCC ≤ +3.6V Supply Voltage Range |
12-Bump UCSP (1.54mm x 2.12mm) and 14-Pin TDFN (3mm x 3mm) Lead-Free Packages |
# Level Transl. | 4 |
---|---|
Data Rate (Mbps) (max) | 100 |
VL (V) | 1.62 to 3.2 |
VCC (V) | 2.2 to 3.6 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 25 |
IL (µA) (max) | 10 |
Package/Pins | TDFN/14UCSP (B)/12 |
BudgetaryPrice (See Notes) | 2.23 |
No. of Inputs | 4 |
---|---|
Output Current | - |
Propagation Delay | 6.5ns |
No. of Pins | 12Pins |
Logic Case Style | UCSP |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Level Translator, Bidir, 4-Ch, Ucsp-12 | Newark Electronics |
LEVEL TRANSLATOR, BIDIR, 4-CH, UCSP-12 | element14 |
Where can I find additional details, specifications and documents for a MAX13042EEBC+T ?
Additional datasheets, footprints and schematics for MAX13042EEBC+T are listed on our Part Details page. You can also find images and similar parts to MAX13042EEBC+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13042EEBC+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13042EEBC+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13042EEBC+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13042EEBC+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13042EEBC+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13042EEBC+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13042EEBC+T often in real-time on the comparison pages.
What if I can't find stock of MAX13042EEBC+T ?
You can fill out our help required form which you can use to request a quote for MAX13042EEBC+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.