Status: | Active |
---|---|
Series: | MAX13020 |
RoHS: | Unknown |
MAX13020 is a Pin-to-Pin Upgrade for TJA1020 |
ESD Protection ±12kV Human Body Model (LIN) ±4kV Contact Discharge (LIN, NWAKE, BAT) |
±12kV Human Body Model (LIN) |
±4kV Contact Discharge (LIN, NWAKE, BAT) |
LIN 2.0/SAE J2602 Compatible |
Slew-Rate Limited Transmitter for Low Electromagnetic Emissions (EME) |
Robust Electromagnetic Immunity (EMI) |
Passive Behavior in Unpowered State |
TXD Dominant Timeout Function |
LIN Bus Dominant Management (MAX13021 Only) |
Input Levels Compatible with +3.3V and +5V Controllers |
Integrated 30kΩ Termination Resistor for Slave Applications |
Low 4µA Sleep Mode with Local and Remote Wake-Up Detection |
Wake-Up Source Recognition |
Thermal Shutdown |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 60 |
ESD Protection (HBM) (±kV) | 12 |
ESD Protection (Cont. Dischg.) (±kV) | 4 |
Fault Tolerant | Yes |
ICC (Dominant Mode) (mA) (max) | 1 |
ICC (Shutdn.) (µA) (typ) | 4 |
Data Rate (kbps) (min) | 20 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | - |
---|---|
Output Current | - |
Supply Voltage Min | 5V |
Supply Voltage Max | 38V |
Baud Rate | 20Kbaud |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Communication Function | LIN Transceiver |
IC Function | LIN Transceiver |
Line Bus Drive Receive Transceiver Type | Transceiver |
No. of I/O's | 4I/O's |
No. of Transceivers | 1 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1mA |
Supply Voltage Range | 5V to 38V |
Termination Type | Surface Mount Device |
±60V Fault-Protected LIN Trans | Analog Devices |
IC, LINE TRANSCEIVER, 5V, 8SOIC | element14 |
Lin Transceiver, 20Kbaud, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX13020ASA+ ?
Additional datasheets, footprints and schematics for MAX13020ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX13020ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13020ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13020ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13020ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13020ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13020ASA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX13020ASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13020ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX13020ASA+ ?
You can fill out our help required form which you can use to request a quote for MAX13020ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.