Status: | Active |
---|---|
Series: | MAX13003E |
RoHS: | Unknown |
Guaranteed Data-Rate Options 230kbps (MAX13000E/MAX13001E/MAX13002E) 20Mbps (MAX13003E/MAX13004E/MAX13005E) |
230kbps (MAX13000E/MAX13001E/MAX13002E) |
20Mbps (MAX13003E/MAX13004E/MAX13005E) |
Bidirectional Level Translation Without a DIRECTION Input |
Operational Down to +0.9V on VL and +1.5V on VCC |
±15kV ESD Protection on I/O VCC Lines per HBM |
Low < 4µA Quiescent Current |
Enable/Shutdown Control |
2mm x 2mm, 16-Bump UCSP and Lead Packaging Options |
CMOS or Open-Drain Outputs Interface Capability |
# Level Transl. | 6 |
---|---|
Data Rate (Mbps) (max) | 20 |
VL (V) | 0.9 to 3.6 |
VCC (V) | 1.5 to 3.6 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 40 |
IL (µA) (max) | 40 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 2.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 6 |
---|---|
Output Current | - |
Propagation Delay | 20ns |
No. of Pins | 16Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Low-Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Voltage Level Transl | Analog Devices |
Level Translator, 6-Ch, Tssop-16 | Newark Electronics |
LogL-Transl. 6Ch 0,9-3,6V 20MBd TSSOP16 | Schukat Electronic |
LEVEL TRANSLATOR, 6-CH, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX13003EEUE+ ?
Additional datasheets, footprints and schematics for MAX13003EEUE+ are listed on our Part Details page. You can also find images and similar parts to MAX13003EEUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13003EEUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13003EEUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13003EEUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13003EEUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13003EEUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for MAX13003EEUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13003EEUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX13003EEUE+ ?
You can fill out our help required form which you can use to request a quote for MAX13003EEUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.