Status: | Active |
---|---|
Series: | MAX1292 |
RoHS: | Unknown |
12-Bit Resolution, ±0.5 LSB Linearity |
+5V Single-Supply Operation |
User-Adjustable Logic Level (+2.7V to +5.5V) |
Internal +2.5V Reference |
Software-Configurable Analog Input Multiplexer 8-Channel Single-Ended/4-Channel Pseudo-Differential (MAX1290) 4-Channel Single-Ended/2-Channel Pseudo-Differential (MAX1292) |
8-Channel Single-Ended/4-Channel Pseudo-Differential (MAX1290) |
4-Channel Single-Ended/2-Channel Pseudo-Differential (MAX1292) |
Software-Configurable Unipolar/Bipolar Analog Inputs |
Low Current: 2.5mA (400ksps) 1.0mA (100ksps) 400µA (10ksps) 2µA (Shutdown) |
2.5mA (400ksps) |
1.0mA (100ksps) |
400µA (10ksps) |
2µA (Shutdown) |
Internal 6MHz Full-Power Bandwidth Track/Hold |
Byte-Wide Parallel (8 + 4) Interface |
Small Footprint: 28-Pin QSOP (MAX1290) 24-Pin QSOP (MAX1292) |
28-Pin QSOP (MAX1290) |
24-Pin QSOP (MAX1292) |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 400 |
Data Bus | µP/8 |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.5 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 1.25 |
INL (±LSB) | 1 |
Package/Pins | QSOP/24 |
BudgetaryPrice (See Notes) | 9.23 |
Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
400ksps, +5V, 8-/4-Channel, 12 | Analog Devices |
12bit ADC 4Ch +-1 LSB QSOP24 | Schukat Electronic |
ADC, 4-CH, SAR, 12BIT, 400KSPS, QSOP-24 | Farnell |
Adc, 4-Ch, Sar, 12Bit, 400Ksps, Qsop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1292BCEG+ ?
Additional datasheets, footprints and schematics for MAX1292BCEG+ are listed on our Part Details page. You can also find images and similar parts to MAX1292BCEG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1292BCEG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1292BCEG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1292BCEG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1292BCEG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1292BCEG+ have stock available?
Authorised distributors including Analog Devices, element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX1292BCEG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1292BCEG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1292BCEG+ ?
You can fill out our help required form which you can use to request a quote for MAX1292BCEG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.