Status: | Active |
---|---|
Series: | MAX12900EVKIT |
RoHS: | Unknown |
Loop-powered 4mA–20mA Transmitter with PWM Inputs |
Robust Operation with Wide Range Of Input Voltages |
On-Board Microcontroller to Generate Two PWM Inputs and Provide Fault Diagnostic |
Supports HART and Fieldbus H1 Communication |
-40°C to +125°C Temperature Range |
Reverse Voltage Protection |
Proven PCB Layout |
Fully Assembled and Tested |
Windows 7, Windows 8, and Windows 10 Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX12900 |
No. of Bits | - |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | 4mA-20mA Sensor Transmitter |
Kit Contents | Eval Board MAX12900 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ultra-low power highly integra | Analog Devices |
Eval Brd, Afe/4-20Ma Sensor Transmitter | Newark Electronics |
EVAL BRD, AFE/4-20MA SENSOR TRANSMITTER | element14 |
Where can I find additional details, specifications and documents for a MAX12900EVKIT# ?
Additional datasheets, footprints and schematics for MAX12900EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX12900EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX12900EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX12900EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX12900EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX12900EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX12900EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX12900EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX12900EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX12900EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX12900EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.