Status: | Active |
---|---|
Series: | MAX12900 |
RoHS: | Unknown |
Wide Input Supply Range: 4.0V to 36V |
Ultra-Low-Power Consumption: 170μA (typ) |
High Linearity: 0.01% (Max Error) |
High Resolution: Up to 16 Bit |
Low Drift Voltage Reference: 10ppm/°C max |
Wide Temperature Range: -40°C to +125°C |
Small Package: 5mm x 5mm x 0.8mm 32-pin TQFN |
Voltage Reference Output (V) | 2.5 |
---|---|
PWMA,PWMB Supply Voltage (V) | 3.0 to 5.5 |
OP1,OP2 Input Offset Voltage (mV) | 1 |
OP1,OP2 GBWP (kHz) | 200 |
Isolation Barrier | -0.1 to Vcci-0.3 |
OP3 Input Offset Voltage (mV) | 0.01 |
OP3 GBWP (kHz) | 2200 |
LDO Supply Voltage (V) | 4.0 to 36 |
LDO Output Voltage (V) | 3.0 to 5.5 |
LDO Output Current (mA) | 0 to 4 |
Oper. Temp. (°C) | -55 to +125-40 to +85 |
Package/Pins | TQFN HYBRID/32 |
Footprint (mm x mm) | 5 x 5 |
BudgetaryPrice (See Notes) | 3.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Analog Front End |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 36V |
IC Package Type | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-20mA Analog Backend | Analog Devices |
ANALOG FRONT-END, SENSOR TX, 16BIT, TQFN | Farnell |
4Ma-20Ma Sensor Transmitter, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX12900AATJ+ ?
Additional datasheets, footprints and schematics for MAX12900AATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX12900AATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX12900AATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX12900AATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX12900AATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX12900AATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX12900AATJ+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX12900AATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX12900AATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX12900AATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX12900AATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.