Status: | Active |
---|---|
Series: | MAX1281B |
RoHS: | Unknown |
8-Channel Single-Ended or 4-Channel Pseudo-Differential Inputs |
Internal Multiplexer and Track/Hold |
Single-Supply Operation +4.5V to +5.5V (MAX1280) +2.7V to +3.6V (MAX1281) |
+4.5V to +5.5V (MAX1280) |
+2.7V to +3.6V (MAX1281) |
Internal +2.5V Reference |
400ksps Sampling Rate (MAX1280) |
Low Power 2.5mA (400ksps) 1.3mA (Reduced-Power Mode) 0.9mA (Fast Power-Down Mode) 2µA (Full Power-Down) |
1.3mA (Reduced-Power Mode) |
0.9mA (Fast Power-Down Mode) |
2µA (Full Power-Down) |
SPI/QSPI/MICROWIRE/TMS320-Compatible 4-Wire Serial Interface |
4-Wire Serial Interface |
Software-Configurable Unipolar or Bipolar Inputs |
20-Pin TSSOP Package |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 300 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 1.25 |
INL (±LSB) | 1 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 9.75 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 300kSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 8-CH, SAR, 12BIT, 300KSPS, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX1281BEUP+ ?
Additional datasheets, footprints and schematics for MAX1281BEUP+ are listed on our Part Details page. You can also find images and similar parts to MAX1281BEUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1281BEUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1281BEUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1281BEUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1281BEUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1281BEUP+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX1281BEUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1281BEUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1281BEUP+ ?
You can fill out our help required form which you can use to request a quote for MAX1281BEUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.