Status: | Active |
---|---|
Series: | MAX127, MAX127A |
RoHS: | Unknown |
12-Bit Resolution, 1/2 LSB Linearity |
+5V Single-Supply Operation |
I2C-Compatible, 2-Wire Serial Interface |
Four Software-Selectable Input Ranges MAX127: 0 to +10V, 0 to +5V, ±10V, ±5V MAX128: 0 to +VREF, 0 to +VREF/2, ±VREF, ±VREF/2 |
MAX127: 0 to +10V, 0 to +5V, ±10V, ±5V |
MAX128: 0 to +VREF, 0 to +VREF/2, ±VREF, ±VREF/2 |
8 Analog Input Channels |
8ksps Sampling Rate |
±16.5V Overvoltage-Tolerant Input Multiplexer |
Internal 4.096V or External Reference |
Two Power-Down Modes |
24-Pin Narrow PDIP or 28-Pin SSOP Packages |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 8 |
Data Bus | I2C |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.4 |
External VREF (V) (max) | 4.18 |
Unipolar VIN (V) (max) | 10 |
Bipolar VIN (±V) (max) | 10 |
INL (±LSB) | 1 |
Package/Pins | PDIP/24SSOP/28 |
BudgetaryPrice (See Notes) | 15.52 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 8kSPS |
Input Channel Type | Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multirange, +5V, 12-Bit DAS wi | Analog Devices |
ADC, 8-CH, SAR, 12BIT, 8KSPS, SSOP-28 | element14 |
MAX127AEAI+,Data Acquisition ADCs/DACs | RS |
Adc, 8-Ch, Sar, 12Bit, 8Ksps, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX127AEAI+ ?
Additional datasheets, footprints and schematics for MAX127AEAI+ are listed on our Part Details page. You can also find images and similar parts to MAX127AEAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX127AEAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX127AEAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX127AEAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX127AEAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX127AEAI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MAX127AEAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX127AEAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX127AEAI+ ?
You can fill out our help required form which you can use to request a quote for MAX127AEAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.