1.8Msps Sampling Rate |
Only 55mW (typ) Power Dissipation |
Only 1µA (max) Shutdown Current |
High-Speed, SPI-Compatible, 3-Wire Serial Interface |
70dB S/(N + D) at 525kHz Input Frequency |
Internal True-Differential Track/Hold (T/H) |
Internal 4.096V Reference |
No Pipeline Delays |
Small 12-Pin TQFN Package |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 1800 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | 4.096 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
INL (±LSB) | 1.25 |
Package/Pins | TQFN/12 |
BudgetaryPrice (See Notes) | 5.63 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1.8MSPS |
Input Channel Type | Bipolar |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 1-CH, SAR, 12BIT, 1.8MSPS, TQFN-12 | Farnell Contract |
Adc, 1-Ch, Sar, 12Bit, 1.8Msps, Tqfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1278ETC+ ?
Additional datasheets, footprints and schematics for MAX1278ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX1278ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1278ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1278ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1278ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1278ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1278ETC+ have stock available?
Authorised distributors including Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for MAX1278ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1278ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX1278ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX1278ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.